TE Connectivity Power Line Filter, 6A, 250Vac; Voltage Rating Corcom Te Connectivity 6EHZ1

Description
POWER LINE FILTER, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:HZ Style; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:5.1mH; Leakage Current Max:5µA RoHS Compliant: Yes
Description
POWER LINE FILTER, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:HZ Style; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:5.1mH; Leakage Current Max:5µA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 6A, 250Vac; Voltage Rating Corcom Te Connectivity - 45T0069 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 6A, 250Vac; Voltage Rating Corcom Te Connectivity
45T0069
Power Line Filter, 6A, 250Vac; Voltage Rating Corcom Te Connectivity 45T0069
POWER LINE FILTER, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:HZ Style; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:5.1mH; Leakage Current Max:5µA RoHS Compliant: Yes

POWER LINE FILTER, 6A, 250VAC; Voltage Rating:250VAC; Current Rating:6A; Product Range:HZ Style; Capacitance:0.74µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:5.1mH; Leakage Current Max:5µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45T0069
Product Name Power Line Filter, 6A, 250Vac; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609008-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details