TE Connectivity Power Entry Modules (PEM) 6EHL1SCM

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, part number 35M4752, is designed for applications requiring a 6A current rating and a maximum voltage of 250VAC. It features a snap-in mounting type and is equipped with a 2-pole fuse holder that accommodates 5mm x 20mm fuses. The module is UL recognized, CSA certified, and VDE approved, ensuring compliance with various safety standards. It offers options for low leakage current, making it suitable for medical applications. The device supports both North American and metric fuse holders, providing flexibility in design. Additionally, it includes a DPST on/off switch, rated for 10,000 operations at a maximum inrush of 51A. This module is ideal for engineers looking for reliable power entry solutions with filtering capabilities.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, part number 35M4752, is designed for applications requiring a 6A current rating and a maximum voltage of 250VAC. It features a snap-in mounting type and is equipped with a 2-pole fuse holder that accommodates 5mm x 20mm fuses. The module is UL recognized, CSA certified, and VDE approved, ensuring compliance with various safety standards. It offers options for low leakage current, making it suitable for medical applications. The device supports both North American and metric fuse holders, providing flexibility in design. Additionally, it includes a DPST on/off switch, rated for 10,000 operations at a maximum inrush of 51A. This module is ideal for engineers looking for reliable power entry solutions with filtering capabilities.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1063-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1063-ND
Power Entry Modules (PEM) CCM1063-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity - 35M4752 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity
35M4752
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity 35M4752
POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1063-ND 35M4752
Product Name Power Entry Modules (PEM) Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details