Manufacturer: TE Connectivity Corcom Filters
Win Source Part Number: 1129622-6EHL1SC
Packaging: Bulk
Number of Positions: 3
Mounting Style: Panel Mount, Snap-In
Current - IEC: 6A
Voltage - IEC: 120/250VAC
Current - UL: 6A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.110" (2.8mm)
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse: Yes
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 6EHL1SC from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6EHL1SC can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
6EHL1SC J0=F7421
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1129622-6EHL1SC | 301-6EHL1SC | CCM1120-ND | 44AJ8726 |
| Product Name | Power Entry Connectors - Accessories - 6EHL1SC | Electronic Connector | Power Entry Modules (PEM) | 6Ehl1Sc J0=F7421 Corcom - Te Connectivity |
| Termination | Quick Connect - 0.110" (2.8mm) | Quick Connect - 0.110" (2.8mm) |