TE Connectivity Power Entry Modules (PEM) 6EHG1-2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM1707-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1707-ND
Power Entry Modules (PEM) CCM1707-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Pin, 6A; Product Range Corcom - Te Connectivity - 26AC8383 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Pin, 6A; Product Range Corcom - Te Connectivity
26AC8383
Power Entry Module, Pin, 6A; Product Range Corcom - Te Connectivity 26AC8383
POWER ENTRY MODULE, PIN, 6A; PRODUCT RANGE:HG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:100NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

POWER ENTRY MODULE, PIN, 6A; PRODUCT RANGE:HG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:100NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity - 52K3900 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity
52K3900
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity 52K3900
POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
6Ehg1-2=F7704 S0 Corcom - Te Connectivity - 75AC9626 - Newark, An Avnet Company
Chicago, IL, United States
6Ehg1-2=F7704 S0 Corcom - Te Connectivity
75AC9626
6Ehg1-2=F7704 S0 Corcom - Te Connectivity 75AC9626
6EHG1-2=F7704 S0

6EHG1-2=F7704 S0

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6EHG1-2 CCM1707-ND 26AC8383 52K3900 75AC9626
Product Name Power Entry Modules (PEM) Power Entry Module, Pin, 6A; Product Range Corcom - Te Connectivity Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity 6Ehg1-2=F7704 S0 Corcom - Te Connectivity
Mounting Panel Mount, Flange FLANGE MOUNT Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Filtered Adapters: In-Line Filter Adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details