TE Connectivity Power Entry Module, Emi, 6A, 250Vac; Connector Type Corcom Te Connectivity 6EGG8C-1

Description
POWER ENTRY MODULE, EMI, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, EMI, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Emi, 6A, 250Vac; Connector Type Corcom Te Connectivity - 19R5397 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Emi, 6A, 250Vac; Connector Type Corcom Te Connectivity
19R5397
Power Entry Module, Emi, 6A, 250Vac; Connector Type Corcom Te Connectivity 19R5397
POWER ENTRY MODULE, EMI, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes

POWER ENTRY MODULE, EMI, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19R5397
Product Name Power Entry Module, Emi, 6A, 250Vac; Connector Type Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details