TE Connectivity Power Entry Modules (PEM) 6EGG1-2

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1650-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1650-ND
Power Entry Modules (PEM) CCM1650-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - 6EGG1-2 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
6EGG1-2
Power Entry Modules (PEM) 6EGG1-2
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site Datasheet
Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity - 52K4310 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity
52K4310
Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity 52K4310
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity - 29AC0562 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity
29AC0562
Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity 29AC0562
POWER ENTRY MODULE, PLUG, 6A; PRODUCT RANGE:GG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:101NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

POWER ENTRY MODULE, PLUG, 6A; PRODUCT RANGE:GG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:101NF; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Filter, Iec, 6A; Product Range Corcom - Te Connectivity - 98K9914 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Iec, 6A; Product Range Corcom - Te Connectivity
98K9914
Filter, Iec, 6A; Product Range Corcom - Te Connectivity 98K9914
FILTER, IEC, 6A; Product Range:GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, UL, VDE; RoHS Compliant: Yes

FILTER, IEC, 6A; Product Range:GG Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, UL, VDE; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1650-ND 6EGG1-2 6EGG1-2 52K4310 29AC0562 98K9914
Product Name Power Entry Modules (PEM) Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity Filter, Iec, 6A; Product Range Corcom - Te Connectivity
Mounting Panel Mount, Flange Panel Mount, Flange Flange Mount FLANGE MOUNT Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers