TE Connectivity Rfi Power Line Filter, 6A, 360Ua; Connector Type Corcom - Te Connectivity 6EF1F

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 6A, 360Ua; Connector Type Corcom - Te Connectivity - 52K3837 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 360Ua; Connector Type Corcom - Te Connectivity
52K3837
Rfi Power Line Filter, 6A, 360Ua; Connector Type Corcom - Te Connectivity 52K3837
RFI POWER LINE FILTER, 6A, 360UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 360UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
6Ef1F=F7325 S0 Corcom - Te Connectivity - 44AJ8723 - Newark, An Avnet Company
Chicago, IL, United States
6Ef1F=F7325 S0 Corcom - Te Connectivity
44AJ8723
6Ef1F=F7325 S0 Corcom - Te Connectivity 44AJ8723
6EF1F=F7325 S0

6EF1F=F7325 S0

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6EF1F 52K3837 44AJ8723
Product Name Rfi Power Line Filter, 6A, 360Ua; Connector Type Corcom - Te Connectivity 6Ef1F=F7325 S0 Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details