TE Connectivity Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6EEJ8

Description
POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 18R2936 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity
18R2936
Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity 18R2936
POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18R2936
Product Name Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details