TE Connectivity Filter, Iec, 6A; Capacitance Corcom Te Connectivity 6EEJ1

Description
FILTER, IEC, 6A; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:380µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, IEC, 6A; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:380µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Iec, 6A; Capacitance Corcom Te Connectivity - 98K9913 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Iec, 6A; Capacitance Corcom Te Connectivity
98K9913
Filter, Iec, 6A; Capacitance Corcom Te Connectivity 98K9913
FILTER, IEC, 6A; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:380µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, IEC, 6A; Capacitance:0.1015µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:380µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K9913
Product Name Filter, Iec, 6A; Capacitance Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers