TE Connectivity Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity 6EEB1

Description
FILTER, INLET, IEC, 6A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 6A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity - 98K9912 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity
98K9912
Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity 98K9912
FILTER, INLET, IEC, 6A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 6A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98K9912
Product Name Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-15KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers