TE Connectivity Rfi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity 6EEAP

Description
RFI POWER LINE FILTER, 6A, 220UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance Min:465µH; Leakage Current Max:220µA RoHS Compliant: Yes
Description
RFI POWER LINE FILTER, 6A, 220UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance Min:465µH; Leakage Current Max:220µA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 52K3829 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity
52K3829
Rfi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity 52K3829
RFI POWER LINE FILTER, 6A, 220UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance Min:465µH; Leakage Current Max:220µA RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 220UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance Min:465µH; Leakage Current Max:220µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3829
Product Name Rfi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details