TE Connectivity ™ Filter, RFI, Power Line, Compact w/IEC socket, 120/250 Volt, 50-60Hz, 6 Amp 6EEA2

Description
The EEA Series are a new generation of compact RFI filters with IEC socket. Totally new design in both the internal structure and manufacturing process make this new series cost-effective and compact. The EEA Series supercedes the EF Series by providing superior performance, particularly in the common mode at low frequencies. Mechanically, its slimmer size makes it compatible with similar filters in the market. Quarter-inch fastons in line in the EEA1 offer versatility when behind-the-panel room exists. The EEA2 with the quarter-inch fastons at a right angle to the IEC connector allows a shorter tip-to-tip length. The P style models are PC board mountable offering compact size and direct to board connection. Models with 4-inch wire leads available as custom order parts. Maximum Leakage Current (Line-to-Ground): 0.22 mA @ 120 VAC 60 Hz; 0.38 mA @ 250 VAC 50 Hz. Hipot Rating (1 Minute): Line-to-ground — 2250 VDC; Line-to-line — 1450 VDC. Uses line cord GA400.
Description
The EEA Series are a new generation of compact RFI filters with IEC socket. Totally new design in both the internal structure and manufacturing process make this new series cost-effective and compact. The EEA Series supercedes the EF Series by providing superior performance, particularly in the common mode at low frequencies. Mechanically, its slimmer size makes it compatible with similar filters in the market. Quarter-inch fastons in line in the EEA1 offer versatility when behind-the-panel room exists. The EEA2 with the quarter-inch fastons at a right angle to the IEC connector allows a shorter tip-to-tip length. The P style models are PC board mountable offering compact size and direct to board connection. Models with 4-inch wire leads available as custom order parts. Maximum Leakage Current (Line-to-Ground): 0.22 mA @ 120 VAC 60 Hz; 0.38 mA @ 250 VAC 50 Hz. Hipot Rating (1 Minute): Line-to-ground — 2250 VDC; Line-to-line — 1450 VDC. Uses line cord GA400.

Suppliers

Company
Product
Description
Supplier Links
Filter, RFI, Power Line, Compact w/IEC socket, 120/250 Volt, 50-60Hz, 6 Amp - 70185568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, Compact w/IEC socket, 120/250 Volt, 50-60Hz, 6 Amp
70185568
Filter, RFI, Power Line, Compact w/IEC socket, 120/250 Volt, 50-60Hz, 6 Amp 70185568
The EEA Series are a new generation of compact RFI filters with IEC socket. Totally new design in both the internal structure and manufacturing process make this new series cost-effective and compact. The EEA Series supercedes the EF Series by providing superior performance, particularly in the common mode at low frequencies. Mechanically, its slimmer size makes it compatible with similar filters in the market. Quarter-inch fastons in line in the EEA1 offer versatility when behind-the-panel room exists. The EEA2 with the quarter-inch fastons at a right angle to the IEC connector allows a shorter tip-to-tip length. The P style models are PC board mountable offering compact size and direct to board connection. Models with 4-inch wire leads available as custom order parts. Maximum Leakage Current (Line-to-Ground): 0.22 mA @ 120 VAC 60 Hz; 0.38 mA @ 250 VAC 50 Hz. Hipot Rating (1 Minute): Line-to-ground — 2250 VDC; Line-to-line — 1450 VDC. Uses line cord GA400.

The EEA Series are a new generation of compact RFI filters with IEC socket. Totally new design in both the internal structure and manufacturing process make this new series cost-effective and compact. The EEA Series supercedes the EF Series by providing superior performance, particularly in the common mode at low frequencies. Mechanically, its slimmer size makes it compatible with similar filters in the market. Quarter-inch fastons in line in the EEA1 offer versatility when behind-the-panel room exists. The EEA2 with the quarter-inch fastons at a right angle to the IEC connector allows a shorter tip-to-tip length. The P style models are PC board mountable offering compact size and direct to board connection. Models with 4-inch wire leads available as custom order parts. Maximum Leakage Current (Line-to-Ground): 0.22 mA @ 120 VAC 60 Hz; 0.38 mA @ 250 VAC 50 Hz. Hipot Rating (1 Minute): Line-to-ground — 2250 VDC; Line-to-line — 1450 VDC. Uses line cord GA400.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters
Product Number 70185568
Product Name Filter, RFI, Power Line, Compact w/IEC socket, 120/250 Volt, 50-60Hz, 6 Amp
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
3-Phase Filters - 1609989-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 100 amps
View Details
2 suppliers