Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
6A 250VAC 3 Pos Filtered Power Entry Module Product overview: 6EDL4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6EDL4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Corcom Filters
Win Source Part Number: 771611-6EDL4
Series: L, Corcom
Packaging: Bulk
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 120/250VAC
Current - UL: 6A
Voltage - UL: 250VAC
Features: Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.110" (2.8mm)
Connector Style: IEC 320-C14
Approvals: CSA, SEMKO, SEV, UL, VDE
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse: Yes
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 28.50mm x 55.91mm
Family Name: 6EDL4
Categories: Connectors, Interconnects
Introduction Date: April 03, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
CONNECTOR, POWER ENTRY, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CCM1117-ND | 301-6EDL4 | 771611-6EDL4 | 78K5146 |
| Product Name | Power Entry Modules (PEM) | 6A Electronic Connector | Power Entry Connectors - Inlets, Outlets, Modules - 6EDL4 | Connector, Power Entry, Receptacle, 6A; Connector Type Corcom - Te Connectivity |
| Mounting | Panel Mount, Flange | Panel Mount, Flange | Flange Mount |