Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020912-6ED8
Packaging: Bulk
Termination: Wire, Wire Leads
Current Rating: 6 A
Length: 50.3 mm
Mounting: SMD (SMT)
Capacitance: 101 nF
Frequency: 5.06 kHz
Leakage Current: 220 µA
Fuse: No
Height: 20.6 mm
Current: 6 A
Width: 30.2 mm
Categories: OEM Parts(0-9)
Case / Package: Module
Alternative Parts (Cross-Reference): FN9222-6-07; 6EEJ1; 6EH4; 5110.0633.1; FN9222-6-06; 6EEB11-6609016-3;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Lead Free: Yes
Mount: Flanges, Panel, Screw
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
ELV: Compliant
Max Current Rating: 6 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020912-6ED8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 6ED8 |