TE Connectivity Rfi Power Line Filter, 6A, 380Ua; Connector Type Corcom - Te Connectivity 6ED1

Description
RFI POWER LINE FILTER, 6A, 380UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 6A, 380UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 6A, 380Ua; Connector Type Corcom - Te Connectivity - 52K3841 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 380Ua; Connector Type Corcom - Te Connectivity
52K3841
Rfi Power Line Filter, 6A, 380Ua; Connector Type Corcom - Te Connectivity 52K3841
RFI POWER LINE FILTER, 6A, 380UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 380UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3841
Product Name Rfi Power Line Filter, 6A, 380Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products