TE Connectivity Filter, Inlet, Iec, 6A, 250V Ac; Capacitance Corcom Te Connectivity 6EC1

Description
FILTER, INLET, IEC, 6A, 250V AC; Capacitance:2015pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:CORCOM EC Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 6A, 250V AC; Capacitance:2015pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:CORCOM EC Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 6A, 250V Ac; Capacitance Corcom Te Connectivity - 49Y4709 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 6A, 250V Ac; Capacitance Corcom Te Connectivity
49Y4709
Filter, Inlet, Iec, 6A, 250V Ac; Capacitance Corcom Te Connectivity 49Y4709
FILTER, INLET, IEC, 6A, 250V AC; Capacitance:2015pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:CORCOM EC Series; RoHS Compliant: Yes

FILTER, INLET, IEC, 6A, 250V AC; Capacitance:2015pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:CORCOM EC Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 49Y4709
Product Name Filter, Inlet, Iec, 6A, 250V Ac; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378726 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8776 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details