TE Connectivity Power Entry Modules (PEM) 6EBF1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1702-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1702-ND
Power Entry Modules (PEM) CCM1702-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Outlet Filter, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 98K9910 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Filter, 6A, 250Vac; Connector Type Corcom - Te Connectivity
98K9910
Power Outlet Filter, 6A, 250Vac; Connector Type Corcom - Te Connectivity 98K9910
POWER OUTLET FILTER, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER OUTLET FILTER, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1702-ND 98K9910
Product Name Power Entry Modules (PEM) Power Outlet Filter, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data