TE Connectivity ™ AC Power Entry Modules 6CFE1

Description
AC Power Entry Modules 6A IEC - 1/4" FASTON FLANGE MOUNT
Datasheet
Description
AC Power Entry Modules 6A IEC - 1/4" FASTON FLANGE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 6CFE1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6CFE1
AC Power Entry Modules 6CFE1
AC Power Entry Modules 6A IEC - 1/4" FASTON FLANGE MOUNT

AC Power Entry Modules 6A IEC - 1/4" FASTON FLANGE MOUNT

Buy Now Datasheet
Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected - 70185808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected
70185808
Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected 70185808
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6CFE1 70185808
Product Name AC Power Entry Modules Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Termination Types Quick Connect (0.250") Faston
Standards / Certifications RoHS
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 703W-00/01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
AC Power Entry Modules - 1-6609945-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details