TE Connectivity Power Entry Module, Receptacle, 6A; Product Range Corcom - Te Connectivity 6CFE1

Description
POWER ENTRY MODULE, RECEPTACLE, 6A; Product Range:C Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, RECEPTACLE, 6A; Product Range:C Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Receptacle, 6A; Product Range Corcom - Te Connectivity - 52K4531 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 6A; Product Range Corcom - Te Connectivity
52K4531
Power Entry Module, Receptacle, 6A; Product Range Corcom - Te Connectivity 52K4531
POWER ENTRY MODULE, RECEPTACLE, 6A; Product Range:C Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 6A; Product Range:C Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K4531
Product Name Power Entry Module, Receptacle, 6A; Product Range Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products