TE Connectivity Rectangular Wire & Cable Connectors & Housings 699684-000

Description
Body Features Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 699684-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
699684-000
Rectangular Wire & Cable Connectors & Housings 699684-000
Body Features Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Nickel
  • Strain Relief Type : Cable Clamp

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 954

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector Shell Size : 2
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 699684-000
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-070-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 1-111504-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Rectangular Connector Accessories - 1734-1011-266-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details