TE Connectivity Data Bus Connectors 699593-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 699593-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
699593-000
Data Bus Connectors 699593-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 699593-000
Product Name Data Bus Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers