Body Features Compatible With Lamp Type : LED Primary Product Color : Gray
Dimensions Product Diameter : 74 MM [2.93 INCH ] Product Height : 50 MM [1.96 INCH ]
Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 130 Surge Protection (JOU) : 480
Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10
Mechanical Attachment Mounting Options : Locking
Operation/Applicatio
n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45
Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 3 Years
Packaging Features Packaging Method : Box
Product Availability Product Availability : Americas, Australia & New Zealand, Europe, Middle East & Africa, Asia
Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal
Usage Conditions Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
Body Features
- Compatible With Lamp Type : LED
- Primary Product Color : Gray
Dimensions
- Product Diameter : 74 MM [2.93 INCH ]
- Product Height : 50 MM [1.96 INCH ]
Electrical Characteristics
- Fail Mode : On
- Load Rating (Ballast) (VAMP) : 1800
- Load Rating (Tungsten) (WATT) : 1000
- Operating Voltage Range (VAC) : 105 - 130
- Surge Protection (JOU) : 480
Housing Features
- Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : ANSI C136.10
Mechanical Attachment
- Mounting Options : Locking
Operation/Application
- Operating Frequency Range (HZ) : 50 - 60
- Turn ON Light Level (FC) : 1.5
- Turn ON Time Delay (SEC) : 30 - 45
Other
- Grade : Commercial, Industrial
- OFF/ON Ratio : 4:1
- Warranty : 3 Years
Packaging Features
Product Availability
- Product Availability : Americas, Australia & New Zealand, Europe, Middle East & Africa, Asia
Product Type Features
- Light Sensor : CdS Photocell
- Street Lighting Photo Control Technology : Thermal
Usage Conditions
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]