TE Connectivity
SolderSleeve Shield Terminators
696760-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 10.41 MM [.409 INCH ]
- Recovered Inside Diameter (Max) : 3.81 MM [.15 INCH ]
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20
Product Type Features
- Interconnect Device Splice Type : SolderSleeve
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Resistance Properties : Splash Protection
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
696760-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details