TE ConnectivitySolderSleeve Shield Terminators696684-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ] Product Length : 27.51 MM [1.083 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ] Product Length : 27.51 MM [1.083 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ] Product Length : 27.51 MM [1.083 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 22.99 MM [.905 INCH ]
Product Length : 27.51 MM [1.083 INCH ]
Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features
Interconnect Device Splice Type : SolderSleeve
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]