TE Connectivity SolderSleeve Shield Terminators 696681-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 33 MM  [1.3 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 33 MM  [1.3 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 696681-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
696681-000
SolderSleeve Shield Terminators 696681-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 33 MM  [1.3 INCH ] Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ]
  • Product Length : 33 MM  [1.3 INCH ]
  • Recovered Inside Diameter (Max) : 19.05 MM  [.75 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 696681-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 0924880003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 163563N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 318821-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 126312N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details