Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue; Stud Size:#6 RoHS Compliant: Yes
PIDG PVF2 R 22-16COM22-18MIL 6
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33723-ND | 16M3413 | 77AC0599 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | Pidg Pvf2 R 22-16Com22-18Mil 6 Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) |