TE Connectivity Quick Connects, Quick Disconnect Connectors 696372-1

Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 696372-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
696372-1-ND
Quick Connects, Quick Disconnect Connectors 696372-1-ND
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm Yellow; Product Range Amp - Te Connectivity - 07J6691 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm Yellow; Product Range Amp - Te Connectivity
07J6691
Terminal, Male Disconnect, 6.35Mm Yellow; Product Range Amp - Te Connectivity 07J6691
TERMINAL, MALE DISCONNECT, 6.35MM YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 696372-1-ND 07J6691
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 6.35Mm Yellow; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details