TE Connectivity Ring Terminals & Spade Terminals 696123-1

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 49.891 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter (INCH) : .153 Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Comment : Nickel Plate per QQ-N-290 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 5/8, M16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 49.891 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter (INCH) : .153 Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Comment : Nickel Plate per QQ-N-290 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 5/8, M16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 696123-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
696123-1
Ring Terminals & Spade Terminals 696123-1
Body Features Inspection Slot : Yes Weight per Piece (G) : 49.891 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter (INCH) : .153 Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Comment : Nickel Plate per QQ-N-290 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 5/8, M16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 49.891

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 90

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter (INCH) : .153
  • Stud Diameter : 16.66 MM  [.656 INCH ]
  • Tongue Thickness : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Nickel Plate per QQ-N-290

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 5/8, M16
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696123-1
Product Name Ring Terminals & Spade Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details