TE Connectivity SolderSleeve Shield Terminators 696086-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 41.91 MM  [1.65 INCH ] Product Length : 103 MM  [4.05 INCH ] Recovered Inside Diameter (Max) : 27.94 MM  [1.1 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 105 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 41.91 MM  [1.65 INCH ] Product Length : 103 MM  [4.05 INCH ] Recovered Inside Diameter (Max) : 27.94 MM  [1.1 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 105 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 696086-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
696086-000
SolderSleeve Shield Terminators 696086-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 41.91 MM  [1.65 INCH ] Product Length : 103 MM  [4.05 INCH ] Recovered Inside Diameter (Max) : 27.94 MM  [1.1 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 105 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 41.91 MM  [1.65 INCH ]
  • Product Length : 103 MM  [4.05 INCH ]
  • Recovered Inside Diameter (Max) : 27.94 MM  [1.1 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 105
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 696086-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 268503-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312396-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 179544N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details