TE Connectivity SolderSleeve Shield Terminators 695993-000

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.9 MM  [.272 INCH ] Product Length : 22.1 MM  [.87 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.9 MM  [.272 INCH ] Product Length : 22.1 MM  [.87 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 695993-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
695993-000
SolderSleeve Shield Terminators 695993-000
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.9 MM  [.272 INCH ] Product Length : 22.1 MM  [.87 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 6.9 MM  [.272 INCH ]
  • Product Length : 22.1 MM  [.87 INCH ]
  • Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 695993-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 050671-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 232065-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 124731-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 263641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details