TE Connectivity
SolderSleeve Shield Terminators
695992-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.39 MM [.173 INCH ] Product Length : 16.51 MM [.65 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.39 MM [.173 INCH ] Product Length : 16.51 MM [.65 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.39 MM [.173 INCH ] Product Length : 16.51 MM [.65 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 4.39 MM [.173 INCH ]
- Product Length : 16.51 MM [.65 INCH ]
- Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Product Type Features
- Interconnect Device Splice Type : SolderSleeve
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Resistance Properties : Splash Protection
- Wire Temperature (Max) (DEGC) : 125
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
695992-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details