TE Connectivity SolderSleeve Shield Terminators 695828-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.61 MM  [.457 INCH ] Recovered Inside Diameter (Max) : 7.29 MM  [.287 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.61 MM  [.457 INCH ] Recovered Inside Diameter (Max) : 7.29 MM  [.287 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 695828-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
695828-000
SolderSleeve Shield Terminators 695828-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.61 MM  [.457 INCH ] Recovered Inside Diameter (Max) : 7.29 MM  [.287 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 11.61 MM  [.457 INCH ]
  • Recovered Inside Diameter (Max) : 7.29 MM  [.287 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 695828-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 209211-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 259761-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 141749-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details