TE Connectivity
Splices
695472-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Overall Product Length : 13.4 MM [.53 INCH ] Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Overall Product Length : 13.4 MM [.53 INCH ] Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Overall Product Length : 13.4 MM [.53 INCH ] Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Overall Product Length : 13.4 MM [.53 INCH ]
- Wire Size (MMSQ) : .5 - .08
- Wire Size (AWG) : 20 - 28
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
695472-000 |
|
Product Name
|
Splices |
|
North American
|
20 to 28 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details