TE Connectivity Splices 695463-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 9 MM  [.354 INCH ] Recovered Inside Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 9 MM  [.354 INCH ] Recovered Inside Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 695463-000 - TE Connectivity
Berwyn, PA, United States
Splices
695463-000
Splices 695463-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 9 MM  [.354 INCH ] Recovered Inside Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Product Length : 9 MM  [.354 INCH ]
  • Recovered Inside Diameter : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .34 - .14
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 695463-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details