Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper
Configuration Features Number of Serrations : 0
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 1.7 MM [.067 INCH ] Splice Overall Length : 29.5 MM [1.16 INCH ] Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426
Industry Standards Government Qualified Splice : No
Operation/Applicatio
n Heavy Duty : No
Packaging Features Splice Packaging Method : Bag/Box
Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper
Configuration Features Number of Serrations : 0
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 1.7 MM [.067 INCH ] Splice Overall Length : 29.5 MM [1.16 INCH ] Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426
Industry Standards Government Qualified Splice : No
Operation/Applicatio
n Heavy Duty : No
Packaging Features Splice Packaging Method : Bag/Box
Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper
Configuration Features Number of Serrations : 0
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 1.7 MM [.067 INCH ] Splice Overall Length : 29.5 MM [1.16 INCH ] Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426
Industry Standards Government Qualified Splice : No
Operation/Applicatio
n Heavy Duty : No
Packaging Features Splice Packaging Method : Bag/Box
Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Insulation Material : Polyolefin
Splice Features : Splice Kit
Splice Material : Tin-Plated Copper
Configuration Features
Number of Serrations : 0
Contact Features
Terminal & Splice Type : Splice
Dimensions
Barrel Inside Diameter : 1.7 MM [.067 INCH ]
Splice Overall Length : 29.5 MM [1.16 INCH ]
Wire Size (MMSQ) : .61 - 1.21
Wire Size (AWG) : 20 - 16
Wire Size (CMA) : 1216 - 2426
Industry Standards
Government Qualified Splice : No
Operation/Application
Heavy Duty : No
Packaging Features
Splice Packaging Method : Bag/Box
Product Type Features
Insulated : Yes
Sealable : Yes
Serrated : No
Splice Accessory Type : Splice
Splice Barrel Type : Closed Barrel
Splice Product Type : Splice
Splice Type : In-Line Splice
Splice Wire/Cable Type : Insulated Wire
Support Style : Non-Insulation Support
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]