TE Connectivity
SolderSleeve Shield Terminators
695180-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 10.49 MM [.413 INCH ] Recovered Inside Diameter (Max) : 6.81 MM [.268 INCH ]
Usage Conditions Operating Temperature (Max) : 260 DEGC [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 10.49 MM [.413 INCH ] Recovered Inside Diameter (Max) : 6.81 MM [.268 INCH ]
Usage Conditions Operating Temperature (Max) : 260 DEGC [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 10.49 MM [.413 INCH ] Recovered Inside Diameter (Max) : 6.81 MM [.268 INCH ]
Usage Conditions Operating Temperature (Max) : 260 DEGC [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 10.49 MM [.413 INCH ]
- Recovered Inside Diameter (Max) : 6.81 MM [.268 INCH ]
Usage Conditions
- Operating Temperature (Max) : 260 DEGC [500 DEGF ]
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 200
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
695180-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
Coaxial Terminator
Standards and Certifications
RoHS
View Details
3 suppliers
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details