TE Connectivity
SolderSleeve Shield Terminators
695178-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 5.51 MM [.217 INCH ] Recovered Inside Diameter (Max) : 3.61 MM [.142 INCH ]
Usage Conditions Operating Temperature (Max) : 260 DEGC [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 5.51 MM [.217 INCH ] Recovered Inside Diameter (Max) : 3.61 MM [.142 INCH ]
Usage Conditions Operating Temperature (Max) : 260 DEGC [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 5.51 MM [.217 INCH ] Recovered Inside Diameter (Max) : 3.61 MM [.142 INCH ]
Usage Conditions Operating Temperature (Max) : 260 DEGC [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 5.51 MM [.217 INCH ]
- Recovered Inside Diameter (Max) : 3.61 MM [.142 INCH ]
Usage Conditions
- Operating Temperature (Max) : 260 DEGC [500 DEGF ]
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 200
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
695178-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Coaxial Terminator
Standards and Certifications
RoHS
View Details
3 suppliers
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details