TE Connectivity
SolderSleeve Shield Terminators
695177N003
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 260 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 260 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 260 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ]
- Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
Product Type Features
- SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions
- Operating Temperature (Max) (DEGC) : 260
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 200
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
695177N003 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Data Bus Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
Data Bus Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details