TE Connectivity SolderSleeve Shield Terminators 695177-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Product Length : 31 MM  [1.221 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 260 DEGC  [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Product Length : 31 MM  [1.221 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 260 DEGC  [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 695177-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
695177-000
SolderSleeve Shield Terminators 695177-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Product Length : 31 MM  [1.221 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 260 DEGC  [500 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ]
  • Product Length : 31 MM  [1.221 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 260 DEGC  [500 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 695177-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259750-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 263571-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 131802-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers