TE Connectivity Splices 695054-000

Description
Body Features Insulation Material : Polyvinylidene Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .6 - .2 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 410 - 1230 Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Polyvinylidene Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .6 - .2 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 410 - 1230 Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 695054-000 - TE Connectivity
Berwyn, PA, United States
Splices
695054-000
Splices 695054-000
Body Features Insulation Material : Polyvinylidene Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .6 - .2 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 410 - 1230 Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Polyvinylidene
  • Primary Product Color : Red

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : .6 - .2
  • Wire Size (AWG) : 16 - 20
  • Wire Size (CMA) : 410 - 1230

Industry Standards


  • Government Qualified Splice : No

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 695054-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details