Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150, 95 - 300, 70 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 300, 2/0 - 500, 4/0 - 600 Inside Diameter Range (MM) : 20
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Mechanical Connector
Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Solid, Sector
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150, 95 - 300, 70 - 240
- Compatible Conductor Range (AWGKC) : 4/0 - 300, 2/0 - 500, 4/0 - 600
- Inside Diameter Range (MM) : 20
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Mechanical Connector
Product Availability
- Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Shear Bolt