TE Connectivity Hand Crimping Tools 69454

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 69454 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
69454
Hand Crimping Tools 69454
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-), UL/CSA
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Hand Crimp Tool, 22-18Awg Pidg; Crimp Tool Type Amp Te Connectivity - 86W4792 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 22-18Awg Pidg; Crimp Tool Type Amp Te Connectivity
86W4792
Hand Crimp Tool, 22-18Awg Pidg; Crimp Tool Type Amp Te Connectivity 86W4792
HAND CRIMP TOOL, 22-18AWG PIDG; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/ PLASTI-GRIP/ PIDG Faston Contacts & Splices; Product Range:Te Connectivity / Amp 694 RoHS Compliant: NA

HAND CRIMP TOOL, 22-18AWG PIDG; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/ PLASTI-GRIP/ PIDG Faston Contacts & Splices; Product Range:Te Connectivity / Amp 694 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 69454 86W4792
Product Name Hand Crimping Tools Hand Crimp Tool, 22-18Awg Pidg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803223-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 110219-000 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details