TE Connectivity Hand Crimping Tools 69363

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 69363 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
69363
Hand Crimping Tools 69363
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (108-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A99797-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A99797-ND
Crimpers, Applicators, Presses A99797-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
DAHT SOLIS STRATO 26-20 - 70089950 - Allied Electronics, Inc.
Fort Worth, TX, USA
DAHT SOLIS STRATO 26-20
70089950
DAHT SOLIS STRATO 26-20 70089950
DAHT SOLIS STRATO 26-20

DAHT SOLIS STRATO 26-20

Supplier's Site
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 91B1932 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
91B1932
Crimp Tool; Crimp Tool Type Amp Te Connectivity 91B1932
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Tyco SOLISTRAND & STRATO-THERM Series Terminals & Splices; Product Range:Te Connectivity / Amp 693; Crimp Size:26AWG to 20AWG RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Tyco SOLISTRAND & STRATO-THERM Series Terminals & Splices; Product Range:Te Connectivity / Amp 693; Crimp Size:26AWG to 20AWG RoHS Compliant: NA

Supplier's Site Datasheet
Hand Crimp Tool, 26-20Awg Contact; Crimp Tool Type Amp Te Connectivity - 18AH0430 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 26-20Awg Contact; Crimp Tool Type Amp Te Connectivity
18AH0430
Hand Crimp Tool, 26-20Awg Contact; Crimp Tool Type Amp Te Connectivity 18AH0430
HAND CRIMP TOOL, 26-20AWG CONTACT; Crimp Tool Type:Hand; For Use With:AMP SOLISTRAND & STRATO-THERM Series Terminals & Splices; Product Range:SOLISTRAND & STRATO-THERM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

HAND CRIMP TOOL, 26-20AWG CONTACT; Crimp Tool Type:Hand; For Use With:AMP SOLISTRAND & STRATO-THERM Series Terminals & Splices; Product Range:SOLISTRAND & STRATO-THERM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 69363 A99797-ND 70089950 91B1932
Product Name Hand Crimping Tools Crimpers, Applicators, Presses DAHT SOLIS STRATO 26-20 Crimp Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803365-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1424909-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633471-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details