TE Connectivity Hand Crimping Tools 69355

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 69355 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
69355
Hand Crimping Tools 69355
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Heavy Head Hand Tool
Buy Now Datasheet
Crimp Tools - 8646929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
8646929
Crimp Tools 8646929
TE Connectivity 69355 Crimp Tool

TE Connectivity 69355 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - 69355-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
69355-ND
Crimpers, Applicators, Presses 69355-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Hand Tool; HHHT SOLISTRAND 8AWG - 70089899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hand Tool; HHHT SOLISTRAND 8AWG
70089899
Hand Tool; HHHT SOLISTRAND 8AWG 70089899
Hand Tool; HHHT SOLISTRAND 8AWG

Hand Tool; HHHT SOLISTRAND 8AWG

Supplier's Site
Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity - 52F4924 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity
52F4924
Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity 52F4924
Hand Crimp Tool; Crimp Tool Type:Hand; For Use With:Tyco SOLISTRAND Series Terminals, Butt & Splices; Product Range:Te Connectivity / Amp 693; Crimp Size:8AWG RoHS Compliant: NA

Hand Crimp Tool; Crimp Tool Type:Hand; For Use With:Tyco SOLISTRAND Series Terminals, Butt & Splices; Product Range:Te Connectivity / Amp 693; Crimp Size:8AWG RoHS Compliant: NA

Supplier's Site
Hand Tool, Ratchet, 8Awg Terminal; Crimp Tool Type Amp Te Connectivity - 44AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool, Ratchet, 8Awg Terminal; Crimp Tool Type Amp Te Connectivity
44AC0131
Hand Tool, Ratchet, 8Awg Terminal; Crimp Tool Type Amp Te Connectivity 44AC0131
HAND TOOL, RATCHET, 8AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND Series 8AWG Terminals, Butt & Splices; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

HAND TOOL, RATCHET, 8AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND Series 8AWG Terminals, Butt & Splices; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 69355 8646929 69355-ND 70089899 52F4924 44AC0131
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses Hand Tool; HHHT SOLISTRAND 8AWG Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity Hand Tool, Ratchet, 8Awg Terminal; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338125-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details