TE Connectivity Hand Crimping Tools 69151-1

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec, TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec, TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 69151-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
69151-1
Hand Crimping Tools 69151-1
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec, TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : MIL Spec, TE Product Specification (114-), UL/CSA
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now
Hand Crimp Tool, 22-16Awg Pidg; Crimp Tool Type Amp Te Connectivity - 85W9792 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 22-16Awg Pidg; Crimp Tool Type Amp Te Connectivity
85W9792
Hand Crimp Tool, 22-16Awg Pidg; Crimp Tool Type Amp Te Connectivity 85W9792
HAND CRIMP TOOL, 22-16AWG PIDG; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/PLASTI-GRIP/PID G Faston Contacts & Splices; Product Range:Te Connectivity / Amp 691 RoHS Compliant: NA

HAND CRIMP TOOL, 22-16AWG PIDG; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/PLASTI-GRIP/PIDG Faston Contacts & Splices; Product Range:Te Connectivity / Amp 691 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 69151-1 85W9792
Product Name Hand Crimping Tools Hand Crimp Tool, 22-16Awg Pidg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1729698-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803384-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633723-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details