TE Connectivity Hand Crimping Tools 69120-2

Description
Other Power Technology Type : Hydraulic (8,200 psi, 220v) TE Certification : Cannot be Certified Tooling Type : Base Power Unit (No Crimp Tooling)
Request a Quote Datasheet
Description
Other Power Technology Type : Hydraulic (8,200 psi, 220v) TE Certification : Cannot be Certified Tooling Type : Base Power Unit (No Crimp Tooling)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 69120-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
69120-2
Hand Crimping Tools 69120-2
Other Power Technology Type : Hydraulic (8,200 psi, 220v) TE Certification : Cannot be Certified Tooling Type : Base Power Unit (No Crimp Tooling)

Other


  • Power Technology Type : Hydraulic (8,200 psi, 220v)
  • TE Certification : Cannot be Certified
  • Tooling Type : Base Power Unit (No Crimp Tooling)
Buy Now Datasheet
Crimpers, Applicators, Presses - 69120-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
69120-2-ND
Crimpers, Applicators, Presses 69120-2-ND
Tool

Tool

Buy Now Datasheet
Sheung Wan, Hong Kong
Hand Tools
69120-2
Hand Tools 69120-2
Hand Tools PWR UNIT 230 VOLTS PWR CRIMP TOOL

Hand Tools PWR UNIT 230 VOLTS PWR CRIMP TOOL

Buy Now Datasheet
Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity - 92C9175 - Newark, An Avnet Company
Chicago, IL, United States
Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity
92C9175
Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity 92C9175
ELECTRIC HYDRAULIC PUMP, 220V; Crimp Tool Type:Hydraulic; For Use With:Terminals and Splices; Product Range:DYNA-CRIMP Series RoHS Compliant: NA

ELECTRIC HYDRAULIC PUMP, 220V; Crimp Tool Type:Hydraulic; For Use With:Terminals and Splices; Product Range:DYNA-CRIMP Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 69120-2 69120-2-ND 69120-2 92C9175
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Tools Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762325-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details