TE Connectivity
Splices
690901-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 11.3 MM [.44 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 11.3 MM [.44 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 11.3 MM [.44 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Compatible Insulation Diameter Range : .5 MM [.02 INCH ]
- Product Length : 11.3 MM [.44 INCH ]
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
690901-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details