TE Connectivity SolderSleeve Shield Terminators 690152-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 690152-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
690152-000
SolderSleeve Shield Terminators 690152-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 3.55 MM  [.139 INCH ]
  • Recovered Inside Diameter (Max) : .58 MM  [.022 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 690152-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 236856-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 059810-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 0657620002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 232065-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details