TE Connectivity Connector Backshells 690112-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1650, MS3459, MS3471, M83723/77, NAS 1643, AS34461, M83723/37, AS34061, M83723/43, AS34041, M83723/86, M83723/78, M83723/73, M83723/83, M83723/41, AS34011, AS34511, M83723/74, M83723/82, M83723/96, AS34001, M83723/06, M83723/13, NAS 1599, M83723/65, M83723/36, MS3476, AS34561, M83723/39, M83723/40, AS34681, M83723/67, MS3470, M83723/48, M83723/92, NAS 1699, M83723/97, M83723/02, M83723/04, M83723/75, NAS 1651, M83723/76, M83723/03, M83723/49, NAS 1693, M83723/05, M83723/85, M83723/42, M83723/71, AS34091, M83723/68, AS34081, M83723/66, M83723/87, AS34121, AS34671, AS34241, M83723/07, M83723/14, MS3472, M83723/01, M83723/38, NAS 1653, NAS 1692, M83723/91, NAS 1700, MS3475, AS34641, M83723/08, NAS 1701, M83723/95, AS34501, NAS 1652, M83723/69, NAS 1694, M83723/84, MS3474, NAS 1641, NAS 1642, AS34541, M83723/72, M83723/98, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1650, MS3459, MS3471, M83723/77, NAS 1643, AS34461, M83723/37, AS34061, M83723/43, AS34041, M83723/86, M83723/78, M83723/73, M83723/83, M83723/41, AS34011, AS34511, M83723/74, M83723/82, M83723/96, AS34001, M83723/06, M83723/13, NAS 1599, M83723/65, M83723/36, MS3476, AS34561, M83723/39, M83723/40, AS34681, M83723/67, MS3470, M83723/48, M83723/92, NAS 1699, M83723/97, M83723/02, M83723/04, M83723/75, NAS 1651, M83723/76, M83723/03, M83723/49, NAS 1693, M83723/05, M83723/85, M83723/42, M83723/71, AS34091, M83723/68, AS34081, M83723/66, M83723/87, AS34121, AS34671, AS34241, M83723/07, M83723/14, MS3472, M83723/01, M83723/38, NAS 1653, NAS 1692, M83723/91, NAS 1700, MS3475, AS34641, M83723/08, NAS 1701, M83723/95, AS34501, NAS 1652, M83723/69, NAS 1694, M83723/84, MS3474, NAS 1641, NAS 1642, AS34541, M83723/72, M83723/98, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 690112-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
690112-000
Connector Backshells 690112-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1650, MS3459, MS3471, M83723/77, NAS 1643, AS34461, M83723/37, AS34061, M83723/43, AS34041, M83723/86, M83723/78, M83723/73, M83723/83, M83723/41, AS34011, AS34511, M83723/74, M83723/82, M83723/96, AS34001, M83723/06, M83723/13, NAS 1599, M83723/65, M83723/36, MS3476, AS34561, M83723/39, M83723/40, AS34681, M83723/67, MS3470, M83723/48, M83723/92, NAS 1699, M83723/97, M83723/02, M83723/04, M83723/75, NAS 1651, M83723/76, M83723/03, M83723/49, NAS 1693, M83723/05, M83723/85, M83723/42, M83723/71, AS34091, M83723/68, AS34081, M83723/66, M83723/87, AS34121, AS34671, AS34241, M83723/07, M83723/14, MS3472, M83723/01, M83723/38, NAS 1653, NAS 1692, M83723/91, NAS 1700, MS3475, AS34641, M83723/08, NAS 1701, M83723/95, AS34501, NAS 1652, M83723/69, NAS 1694, M83723/84, MS3474, NAS 1641, NAS 1642, AS34541, M83723/72, M83723/98, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1650, MS3459, MS3471, M83723/77, NAS 1643, AS34461, M83723/37, AS34061, M83723/43, AS34041, M83723/86, M83723/78, M83723/73, M83723/83, M83723/41, AS34011, AS34511, M83723/74, M83723/82, M83723/96, AS34001, M83723/06, M83723/13, NAS 1599, M83723/65, M83723/36, MS3476, AS34561, M83723/39, M83723/40, AS34681, M83723/67, MS3470, M83723/48, M83723/92, NAS 1699, M83723/97, M83723/02, M83723/04, M83723/75, NAS 1651, M83723/76, M83723/03, M83723/49, NAS 1693, M83723/05, M83723/85, M83723/42, M83723/71, AS34091, M83723/68, AS34081, M83723/66, M83723/87, AS34121, AS34671, AS34241, M83723/07, M83723/14, MS3472, M83723/01, M83723/38, NAS 1653, NAS 1692, M83723/91, NAS 1700, MS3475, AS34641, M83723/08, NAS 1701, M83723/95, AS34501, NAS 1652, M83723/69, NAS 1694, M83723/84, MS3474, NAS 1641, NAS 1642, AS34541, M83723/72, M83723/98, NAS 1702

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab00-2208Ai Raychem - Te Connectivity - 36AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-2208Ai Raychem - Te Connectivity
36AC7611
Txr54Ab00-2208Ai Raychem - Te Connectivity 36AC7611
TXR54AB00-2208AI

TXR54AB00-2208AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 690112-000 36AC7611
Product Name Connector Backshells Txr54Ab00-2208Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products