TE Connectivity ANSI Street Lighting Photocells 690096-000

Description
Body Features Primary Product Color : Maroon Dimensions Product Diameter : 50 MM  [1.98 INCH ] Product Height : 74 MM  [2.93 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Residential, Commercial OFF/ON Ratio : 4:1 Warranty : 3 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Australia & New Zealand, Asia, Europe, Middle East & Africa Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Maroon Dimensions Product Diameter : 50 MM  [1.98 INCH ] Product Height : 74 MM  [2.93 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Residential, Commercial OFF/ON Ratio : 4:1 Warranty : 3 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Australia & New Zealand, Asia, Europe, Middle East & Africa Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 690096-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
690096-000
ANSI Street Lighting Photocells 690096-000
Body Features Primary Product Color : Maroon Dimensions Product Diameter : 50 MM  [1.98 INCH ] Product Height : 74 MM  [2.93 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Residential, Commercial OFF/ON Ratio : 4:1 Warranty : 3 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Australia & New Zealand, Asia, Europe, Middle East & Africa Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Primary Product Color : Maroon

Dimensions


  • Product Diameter : 50 MM  [1.98 INCH ]
  • Product Height : 74 MM  [2.93 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 105 - 130

Housing Features


  • Housing Material : High Impact Polyphenylene Oxide with UV-Stabilized Acrylic Window

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : ANSI C136.10

Mechanical Attachment


  • Mounting Options : Locking

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60
  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Residential, Commercial
  • OFF/ON Ratio : 4:1
  • Warranty : 3 Years

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Americas, Australia & New Zealand, Asia, Europe, Middle East & Africa

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 690096-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 2388948-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000000275-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001111-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Inductive Proximity Sensors - 5000000667-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details